Prices starting from US$0.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$0.30 |
225,948
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | - |
Supply Voltage Range | 2V to 5V |
Amplifier Case Style | BGA |
No. of Pins | 4Pins |
Load Impedance | 2.2kohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2V to 5V |
Amplifier Type | Power |
Base Number | 1012 |
IC Generic Number | 1012 |
Load Impedance Min | 2200ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 5V |
Supply Voltage Min | 2V |
THD + N | 0.18% @ VDD=5V |
Termination Type | Surface Mount Device |
Analog input microphone preamplifier for high gain 2-wire microphones | Texas Instruments |
Where can I find additional details, specifications and documents for a LMV1012UP-20/NOPB?
Additional datasheets, footprints and schematics for LMV1012UP-20/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV1012UP-20/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV1012UP-20/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV1012UP-20/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV1012UP-20/NOPB fall under?
The LMV1012UP-20/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMV1012UP-20/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV1012UP-20/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMV1012UP-20/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV1012UP-20/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMV1012UP-20/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV1012UP-20/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMV1012UP-20/NOPB?
You can fill out our help required form which you can use to request a quote for LMV1012UP-20/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.