Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Analogue |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 3Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 10V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 130µA |
TEMP SENSOR, 10V, -40 TO 125 DEG, 3SOT23 | element14 |
Temp Sensor, 10V, -40 To 125 Deg, 3Sot23 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMT90DBZT?
Additional datasheets, footprints and schematics for LMT90DBZT are listed on our Part Details page. You can also find images and similar parts to LMT90DBZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMT90DBZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMT90DBZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMT90DBZT fall under?
The LMT90DBZT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LMT90DBZT when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMT90DBZT you can contact the distributor directly for product support, shipping queries etc.
Is the LMT90DBZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMT90DBZT have stock available?
Authorised distributors including Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for LMT90DBZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMT90DBZT often in real-time on the comparison pages.
What if I can't find stock of LMT90DBZT?
You can fill out our help required form which you can use to request a quote for LMT90DBZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.