LMT87QDCKTQ1 Sensors & Transducers by Texas Instruments

TEMPERATURE SENSOR 0.4DEG CEL SC70-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.89

Distributor Stock
Logo for Farnell
Farnell
from US$0.89
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.26
-
Buy Now
Logo for element14
element14
from US$1.23
-
Buy Now

Specifications

IC Output Type Push Pull
Sensing Accuracy Range ± 0.4°C
Sensing Temperature Min -50°C
Sensing Temperature Max 150°C
Sensor Case Style SC-70
No. of Pins 5Pins
Supply Voltage Min 2.7V
Supply Voltage Max 5.5V
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Supply Current 5.4µA

Alternative Descriptions

Temperature Sensor, 0.4Deg Cel, Sc70-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMT87QDCKTQ1?

Additional datasheets, footprints and schematics for LMT87QDCKTQ1 are listed on our Part Details page. You can also find images and similar parts to LMT87QDCKTQ1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMT87QDCKTQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMT87QDCKTQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMT87QDCKTQ1 fall under?

The LMT87QDCKTQ1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LMT87QDCKTQ1 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMT87QDCKTQ1 you can contact the distributor directly for product support, shipping queries etc.

Is the LMT87QDCKTQ1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMT87QDCKTQ1 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LMT87QDCKTQ1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMT87QDCKTQ1 often in real-time on the comparison pages.

What if I can't find stock of LMT87QDCKTQ1?

You can fill out our help required form which you can use to request a quote for LMT87QDCKTQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay