Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Analogue |
---|---|
Sensing Accuracy Range | ± 0.6°C |
Sensing Temperature Min | -50°C |
Sensing Temperature Max | 150°C |
Sensor Case Style | SC-70 |
No. of Pins | 5Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
±2°C 2.7V to 5.5V analog output temperature sensor with -13.6 mV/°C gain | Texas Instruments |
Temperature Sensor, 0.6Deg C, Sc-70-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMT87DCKR?
Additional datasheets, footprints and schematics for LMT87DCKR are listed on our Part Details page. You can also find images and similar parts to LMT87DCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMT87DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMT87DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMT87DCKR fall under?
The LMT87DCKR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LMT87DCKR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMT87DCKR you can contact the distributor directly for product support, shipping queries etc.
Is the LMT87DCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMT87DCKR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMT87DCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMT87DCKR often in real-time on the comparison pages.
What if I can't find stock of LMT87DCKR?
You can fill out our help required form which you can use to request a quote for LMT87DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.