Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Push Pull |
---|---|
Sensing Accuracy Range | ± 0.4°C |
Sensing Temperature Min | -50°C |
Sensing Temperature Max | 150°C |
Sensor Case Style | SC-70 |
No. of Pins | 5Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 5.4µA |
Temperature Sensor, 0.4Deg Cel, Sc70-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMT85QDCKTQ1?
Additional datasheets, footprints and schematics for LMT85QDCKTQ1 are listed on our Part Details page. You can also find images and similar parts to LMT85QDCKTQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMT85QDCKTQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMT85QDCKTQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMT85QDCKTQ1 fall under?
The LMT85QDCKTQ1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LMT85QDCKTQ1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMT85QDCKTQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the LMT85QDCKTQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMT85QDCKTQ1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LMT85QDCKTQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMT85QDCKTQ1 often in real-time on the comparison pages.
What if I can't find stock of LMT85QDCKTQ1?
You can fill out our help required form which you can use to request a quote for LMT85QDCKTQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.