LMT84QDCKTQ1

Electronic & Electrical Components

> Sensors & Transducers

> Sensors

Organise Price Comparison Results by
distributor space
Distributor Statistics for LMT84QDCKTQ1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LMT84QDCKTQ1
Details for Texas Instruments

LMT84QDCKTQ1

Automotive Grade, 1.5V-Capable,10 uA Analog Output Temperature Sensor
Buy Directly from Texas Instruments (3375 in Stock)
$0.2500 per unit
Series Information for LMT84QDCKTQ1 - Texas Instruments

Features

  • feature
    Average Sensor Gain of -5.5 mV/u00b0C
  • feature
    Cost-effective Alternative to Thermistors
  • feature
    Footprint Compatible with the Industry-Standard LM20/19 and LM35 Temperature Sensors
  • feature
    LMT84-Q1 is AEC-Q100 Grade 0 qualified and is Manufactured on an Automotive Grade Flow
  • feature
    Low 1.5 V Operation
  • feature
    Low 5.4u00b5A Quiescent Current
  • feature
    Output is Short-Circuit Protected
  • feature
    Packages: u2013 Small SC70 (SOT 5-lead) surface mount u2013 Leaded TO-92
  • feature
    Push-Pull Output with u00b150 u00b5A Drive Capability
  • feature
    Very Accurate: u00b10.4u00b0C typical
  • feature
    Wide Temperature Range of -50u00b0C to 150u00b0C

Description

TEMPERATURE SENSOR 0.4DEG CEL SC70-5

Specifications

IC Output Type:
Push Pull
Sensing Accuracy Range:
± 0.4°C
Sensing Temperature Min:
-50°C
Sensing Temperature Max:
150°C
Sensor Case Style:
SC-70
No. of Pins:
5Pins
Supply Voltage Min:
1.5V
Supply Voltage Max:
5.5V
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Supply Current:
5.4µA

Alternate Descriptions

Avnet America

Temp Sensor Analog 5-Pin SC-70 T/R

Avnet America product

Avnet Europe

Temp Sensor Analog 5-Pin SC-70 T/R

Avnet Europe product

Texas Instruments

Automotive Grade, 1.5V-Capable,10 uA Analog Output Temperature Sensor

Texas Instruments product