Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.29
|
72,108
in stock
|
Buy Now |
IC Output Type | Analogue |
---|---|
Sensing Accuracy Range | ± 0.4°C |
Sensing Temperature Min | -50°C |
Sensing Temperature Max | 150°C |
Sensor Case Style | TO-92 |
No. of Pins | 3Pins |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
1.5V-Capable, 10 uA Analog Output Temperature Sensor in SC70 and TO-92 | Texas Instruments |
Where can I find additional details, specifications and documents for a LMT84LPG?
Additional datasheets, footprints and schematics for LMT84LPG are listed on our Part Details page. You can also find images and similar parts to LMT84LPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMT84LPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMT84LPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMT84LPG fall under?
The LMT84LPG is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LMT84LPG when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMT84LPG you can contact the distributor directly for product support, shipping queries etc.
Is the LMT84LPG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMT84LPG have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMT84LPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMT84LPG often in real-time on the comparison pages.
What if I can't find stock of LMT84LPG?
You can fill out our help required form which you can use to request a quote for LMT84LPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.