Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 0.6875°C |
Sensing Temperature Min | -50°C |
Sensing Temperature Max | 150°C |
Sensor Case Style | TO-92 |
No. of Pins | 2Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
0.5°C Accurate 2-pin Temperature Sensor with a Pulse Train Interface | Texas Instruments |
0.5C Temperature Sensor Pulse Train TO92 | RS |
Digital Temp Sensor, +/-0.5Degc, To-92-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMT01LPG?
Additional datasheets, footprints and schematics for LMT01LPG are listed on our Part Details page. You can also find images and similar parts to LMT01LPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMT01LPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMT01LPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMT01LPG fall under?
The LMT01LPG is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LMT01LPG when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMT01LPG you can contact the distributor directly for product support, shipping queries etc.
Is the LMT01LPG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMT01LPG have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMT01LPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMT01LPG often in real-time on the comparison pages.
What if I can't find stock of LMT01LPG?
You can fill out our help required form which you can use to request a quote for LMT01LPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.