Kit Application Type | Sensing - Temperature |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | MSP430F5528 LMT01 |
Application Sub Type | Temperature Sensor |
Kit Contents | Eval Board MSP430F5528 & LMT01 Male to Female USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 25MHz CPU Digital Temp Sensor w/ Pulse Count 0.5°C Accuracy USB Stick Form Factor USB Power GUI |
LMT01 Evaluation Module | Texas Instruments |
EVAL BOARD, LMT01 DIGITAL TEMP SENSOR | element14 |
Eval Board, Lmt01 Digital Temp Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a LMT01EVM?
Additional datasheets, footprints and schematics for LMT01EVM are listed on our Part Details page. You can also find images and similar parts to LMT01EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMT01EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMT01EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMT01EVM fall under?
The LMT01EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMT01EVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMT01EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LMT01EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMT01EVM have stock available?
Authorised distributors including Texas Instruments, element14, Farnell Contract and Newark Electronics have stock available or on a lead time for LMT01EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMT01EVM often in real-time on the comparison pages.
What if I can't find stock of LMT01EVM?
You can fill out our help required form which you can use to request a quote for LMT01EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.