LMS8117ADT-ADJ/NOPB Power Management ICs - PMIC by Texas Instruments

LDO ADJ 1.25V-13.8V 1A TO-252-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMS8117A device is a series of low-dropout voltage regulators with a dropout of 1.2 V at 1 A of load current. The device has the same pinout as the LM317. The LMS8117A is available in an adjustable version, which can set the output voltage from 1.27 V to 13.8 V with only two external resistors. In addition, the device is also available in two fixed voltages, 1.8 V and 3.3 V. The LMS8117A offers current limiting and thermal shutdown. The device circuit includes a Zener trimmed band-gap reference to assure output voltage accuracy to within ±1%. The LMS8117A is available in SOT-223 and TO-252 D-PAK packages. A 10-µF (minimum) tantalum capacitor is required at the output to improve the transient response and stability.

Where to Buy

Prices starting from US$1.75

Distributor Stock
Logo for Farnell
Farnell
from US$1.76
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.75
-
Buy Now
Logo for element14
element14
from US$1.78
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 2.5V
Input Voltage Max 15V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 1.25V
Adjustable Output Voltage Max 13.8V
Output Current 1A
Dropout Voltage Vdo 1.2V
LDO Regulator Case Style TO-252
No. of Pins 3Pins
Operating Temperature Min 0°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Output Voltage Max 13.8V
Output Voltage Min 1.25V

Alternative Descriptions

Ldo, Adj, 1.25V-13.8V, 1A, To-252-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMS8117ADT-ADJ/NOPB?

Additional datasheets, footprints and schematics for LMS8117ADT-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LMS8117ADT-ADJ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMS8117ADT-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMS8117ADT-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMS8117ADT-ADJ/NOPB fall under?

The LMS8117ADT-ADJ/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LMS8117ADT-ADJ/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMS8117ADT-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMS8117ADT-ADJ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMS8117ADT-ADJ/NOPB have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LMS8117ADT-ADJ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMS8117ADT-ADJ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMS8117ADT-ADJ/NOPB?

You can fill out our help required form which you can use to request a quote for LMS8117ADT-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay