Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Type | Differential Line Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LMS485 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 485 |
Data Rate | 2.5Mbps |
IC Temperature Range | Commercial |
Interface Case Style | DIP |
Logic Function Number | 485 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 320µA |
Supply Voltage | 5V |
Transceiver Type | Differential |
Where can I find additional details, specifications and documents for a LMS485CNA?
Additional datasheets, footprints and schematics for LMS485CNA are listed on our Part Details page. You can also find images and similar parts to LMS485CNA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMS485CNA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMS485CNA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMS485CNA fall under?
The LMS485CNA is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LMS485CNA when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMS485CNA you can contact the distributor directly for product support, shipping queries etc.
Is the LMS485CNA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMS485CNA have stock available?
There is no stock from authorised distributors for LMS485CNA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMS485CNA often in real-time on the comparison pages.
What if I can't find stock of LMS485CNA?
You can fill out our help required form which you can use to request a quote for LMS485CNA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.