Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 0.8ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Switch Case | LLP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | LLP |
Base Number | 4684 |
IC Generic Number | 4684 |
On Resistance Rds(on) | 0.8ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
Turn Off Time | 25ns |
Turn On Time | 35ns |
0.5-Ω on-state resistance, 5-V, 2:1 (SPDT), 2-channel analog switch with 1.8-V input logic | Texas Instruments |
IC: analog switch | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LMS4684LD/NOPB?
Additional datasheets, footprints and schematics for LMS4684LD/NOPB are listed on our Part Details page. You can also find images and similar parts to LMS4684LD/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMS4684LD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMS4684LD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMS4684LD/NOPB fall under?
The LMS4684LD/NOPB is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to LMS4684LD/NOPB when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMS4684LD/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMS4684LD/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMS4684LD/NOPB have stock available?
Authorised distributors including Texas Instruments and Transfer Multisort Elektronik have stock available or on a lead time for LMS4684LD/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMS4684LD/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMS4684LD/NOPB?
You can fill out our help required form which you can use to request a quote for LMS4684LD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.