LMS3635AQRNLTQ1

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LMS3635AQRNLTQ1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LMS3635AQRNLTQ1
Details for Texas Instruments

LMS3635AQRNLTQ1

3.5A /5.5A, 36V Synchronous, 400kHz, Step-Down Converter
Buy Directly from Texas Instruments (1726 in Stock)
$3.1900 per unit
Series Information for LMS3635AQRNLTQ1 - Texas Instruments

Description

DC/DC CONV AEC-Q100 SYNC BUCK VQFN-22
Advanced high-speed circuitry allows the LMS3635Q1 and LMS3655-Q1 to regulate an input of 24 V to an output of 3.3 V at a fixed frequency of 400 kHz. An innovative frequency foldback architecture allows this device to regulate a 3.3-V output from an input voltage of only 3.5 V. The input voltage can range up to 36 V, with transient tolerance up to 42 V, easing input surge protection design. The LMS3655-Q1 enables a continuous load current of 5.5 A across the wide input voltage range. An open-drain reset output, with built-in filtering and delay, provides a true indication of system status. This feature negates the requirement for an additional supervisory component, saving cost and board space.

Specifications

Topology:
Synchronous Buck (Step Down)
Input Voltage Min:
3.9V
Input Voltage Max:
39V
No. of Outputs:
1Outputs
DC / DC Converter IC Case:
VQFN
No. of Pins:
22Pins
Output Current:
3.5A
Output Voltage Min:
1V
Output Voltage Max:
15V
Switching Frequency:
400kHz
Operating Temperature Max:
150°C
Product Range:
-
Automotive Qualification Standard:
AEC-Q100
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

36V Synchronous Step-Down Converter Single Output 400kHz Switching Frequency 3.5A Continuous Load Current Surface Mount 22-Pin VQFN-HR T/R

Avnet Europe

36V Synchronous Step-Down Converter Single Output 400kHz Switching Frequency 3.5A Continuous Load Current Surface Mount 22-Pin VQFN-HR T/R

Texas Instruments

3.5A /5.5A, 36V Synchronous, 400kHz, Step-Down Converter

Texas Instruments product