Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
310
in stock
|
Buy Now | |
Texas Instruments
from US$0.54
|
21,503
in stock
|
Buy Now | |
element14
from US$0.88
|
744
in stock
|
Buy Now | |
Farnell
from US$0.94
|
744
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
169
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
122
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
-
|
Buy Now |
Topology | Boost SEPIC |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 2.1A |
Output Voltage Min | 3V |
Output Voltage Max | 24V |
Switching Frequency | 2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
SIMPLE SWITCHER 2.7V to 5.5V, 24Vout, 2.1A Boost Converter in SOT-23 | Texas Instruments |
DC/DC CONV, BOOST/SEPIC, 2MHZ, SOT-23-5 | element14 |
Texas Instruments,LMR62421XMFE/NOPB,IC, | RS |
IC: PMIC | Transfer Multisort Elektronik |
Dc/Dc Conv, Boost/Sepic, 2Mhz, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMR62421XMFE/NOPB?
Additional datasheets, footprints and schematics for LMR62421XMFE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMR62421XMFE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR62421XMFE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR62421XMFE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR62421XMFE/NOPB fall under?
The LMR62421XMFE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMR62421XMFE/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR62421XMFE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMR62421XMFE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR62421XMFE/NOPB have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for LMR62421XMFE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR62421XMFE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMR62421XMFE/NOPB?
You can fill out our help required form which you can use to request a quote for LMR62421XMFE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.