Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMR24210 |
Kit Application Type | Power Management |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | Evaluation Board LMR24210 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Fast Load Transient Response Constant On-Time Regulation Scheme Simple Circuit Implementation |
LMR24210 Small Footprint 42V Buck Regulator 1A Evaluation Board | Texas Instruments |
Evaluation/Nopb Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a LMR24210EVAL/NOPB?
Additional datasheets, footprints and schematics for LMR24210EVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LMR24210EVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR24210EVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR24210EVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR24210EVAL/NOPB fall under?
The LMR24210EVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMR24210EVAL/NOPB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR24210EVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMR24210EVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR24210EVAL/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMR24210EVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR24210EVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMR24210EVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LMR24210EVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.