LMR16020PDDAR

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LMR16020PDDAR
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LMR16020PDDAR
Details for Texas Instruments

LMR16020PDDAR

SIMPLE SWITCHER 60V, 2A Step-Down Converter with 40uA Iq
Buy Directly from Texas Instruments (5815 in Stock)
$1.6500 per unit
Series Information for LMR16020PDDAR - Texas Instruments

Features

  • feature
    1 u00b5A Shutdown Current
  • feature
    155 mu2126 High-Side MOSFET
  • feature
    2 A Continuous Output Current
  • feature
    4.3 V to 60 V Input Range
  • feature
    8-Pin HSOIC with PowerPADu2122 Package
  • feature
    Adjustable Switching Frequency from 200 kHz to 2.5 MHz
  • feature
    Current Mode Control
  • feature
    Frequency Synchronization to External Clock
  • feature
    High Duty Cycle Operation Supported
  • feature
    Internal Compensation for Ease of Use
  • feature
    Power-Good Flag
  • feature
    Precision Enable Input
  • feature
    Thermal, Overvoltage and Short Protection
  • feature
    Ultra-low 40 u00b5A Operating Quiescent Current

Description

DC/DC CONV BUCK 2.5MHZ SO POWERPAD-8

Specifications

Topology:
Buck (Step Down)
Input Voltage Min:
4.3V
Input Voltage Max:
60V
No. of Outputs:
1Outputs
DC / DC Converter IC Case:
SO PowerPAD
No. of Pins:
8Pins
Output Current:
2A
Output Voltage Min:
800mV
Output Voltage Max:
50V
Switching Frequency:
2.5MHz
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

Conv DC-DC Single Step Down 4.3V 60V 8-Pin HSOIC EP T/R

Avnet Europe

Conv DC-DC Single Step Down 4.3V 60V 8-Pin HSOIC EP T/R

Texas Instruments

SIMPLE SWITCHER 60V, 2A Step-Down Converter with 40uA Iq

Texas Instruments product