Status: | Unknown |
---|---|
Series: | Simple Switcher Series |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMR14020S |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Buck Regulator |
Kit Contents | Eval Board LMR14020S |
Product Range | Simple Switcher Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 2A/5V or 3.3V Buck Regulator Switching Frequency 1.6MHz Supply Voltage 7V to 30V |
LMR14020S Step-Down Converter Evaluation Module | Texas Instruments |
Evaluation Module, Buck Regulator | Newark Electronics |
Where can I find additional details, specifications and documents for a LMR14020SEVM?
Additional datasheets, footprints and schematics for LMR14020SEVM are listed on our Part Details page. You can also find images and similar parts to LMR14020SEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR14020SEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR14020SEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR14020SEVM fall under?
The LMR14020SEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMR14020SEVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR14020SEVM you can contact the distributor directly for product support, shipping queries etc.
Is the LMR14020SEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR14020SEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMR14020SEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR14020SEVM often in real-time on the comparison pages.
What if I can't find stock of LMR14020SEVM?
You can fill out our help required form which you can use to request a quote for LMR14020SEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.