Prices starting from US$0.82
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$0.82 |
60,082
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT |
No. of Pins | 6Pins |
Output Current | 750mA |
Output Voltage Min | 1.25V |
Output Voltage Max | 16V |
Switching Frequency | 660kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Primary Input Voltage | 18V |
750mA Load Step-Down DC/DC Regulator in Thin SOT23 Package | Texas Instruments |
Where can I find additional details, specifications and documents for a LMR12007YMK?
Additional datasheets, footprints and schematics for LMR12007YMK are listed on our Part Details page. You can also find images and similar parts to LMR12007YMK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR12007YMK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR12007YMK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR12007YMK fall under?
The LMR12007YMK is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMR12007YMK when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR12007YMK you can contact the distributor directly for product support, shipping queries etc.
Is the LMR12007YMK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR12007YMK have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMR12007YMK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR12007YMK often in real-time on the comparison pages.
What if I can't find stock of LMR12007YMK?
You can fill out our help required form which you can use to request a quote for LMR12007YMK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.