LMR10515XMFE/NOPB Semiconductors - ICs by Texas Instruments

DC-DC CONVERTER BUCK 1.6MHz SOT23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for RS
RS
from US$0.89
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.50
54,810
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.96
115
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.46
-
Buy Now
Logo for element14
element14
from US$1.43
-
Buy Now
Logo for Farnell
Farnell
from US$1.07
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 3V
Input Voltage Max 5.5V
No. of Outputs 1Outputs
DC / DC Converter IC Case SOT-23
No. of Pins 5Pins
Output Current 1.5A
Packaging Cut Tape

Alternative Descriptions

5.5Vin, 1.5A Step-Down Voltage Regulator in SOT-23 and LLP | Texas Instruments
IC: PMIC | Transfer Multisort Elektronik
Texas Instruments,LMR10515XMFE/NOPB,IC, | RS
Dc-Dc Converter, Buck, 1.6Mhz, Sot23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMR10515XMFE/NOPB?

Additional datasheets, footprints and schematics for LMR10515XMFE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMR10515XMFE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMR10515XMFE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR10515XMFE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMR10515XMFE/NOPB fall under?

The LMR10515XMFE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LMR10515XMFE/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMR10515XMFE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMR10515XMFE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMR10515XMFE/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LMR10515XMFE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMR10515XMFE/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMR10515XMFE/NOPB?

You can fill out our help required form which you can use to request a quote for LMR10515XMFE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay