Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 1A |
Output Voltage Min | 600mV |
Output Voltage Max | 4.5V |
Switching Frequency | 1.6MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 4.5V |
Primary Input Voltage | 5.5V |
3V to 5.5V, 1A Step-Down DC/DC Switching Regulator in SOT-23 Package | Texas Instruments |
Buck, 1A, 5.5Vin | Newark Electronics |
Where can I find additional details, specifications and documents for a LMR10510XMF/NOPB?
Additional datasheets, footprints and schematics for LMR10510XMF/NOPB are listed on our Part Details page. You can also find images and similar parts to LMR10510XMF/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMR10510XMF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMR10510XMF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMR10510XMF/NOPB fall under?
The LMR10510XMF/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMR10510XMF/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMR10510XMF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMR10510XMF/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMR10510XMF/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMR10510XMF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMR10510XMF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMR10510XMF/NOPB?
You can fill out our help required form which you can use to request a quote for LMR10510XMF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.