Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 4.75V to 5.25V |
ADC / DAC Case Style | HTSSOP |
No. of Pins | 16Pins |
Data Interface | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual, Temperature Controlled DAC w/ Integrated EEPROM + Output ON/OFF Control | Texas Instruments |
IC: D/A converter | Transfer Multisort Elektronik |
Dac, 12Bit, Htssop-16 | Newark Electronics |
DAC, 12BIT, HTSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a LMP92066PWP?
Additional datasheets, footprints and schematics for LMP92066PWP are listed on our Part Details page. You can also find images and similar parts to LMP92066PWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP92066PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP92066PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP92066PWP fall under?
The LMP92066PWP is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to LMP92066PWP when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP92066PWP you can contact the distributor directly for product support, shipping queries etc.
Is the LMP92066PWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP92066PWP have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMP92066PWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP92066PWP often in real-time on the comparison pages.
What if I can't find stock of LMP92066PWP?
You can fill out our help required form which you can use to request a quote for LMP92066PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.