Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMP92001 |
No. of Bits | 12bit |
Sample Rate | 100kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC DAC |
Kit Contents | Eval Board LMP92001 Documentation |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 12-bit ADC & DAC No Missing Codes I 2C-Compatible Bus Supports Standard and Fast Modes |
Evaluation Board for the LMP92001 | Texas Instruments |
Evaluation/Nopb Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a LMP92001EVAL/NOPB?
Additional datasheets, footprints and schematics for LMP92001EVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP92001EVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP92001EVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP92001EVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP92001EVAL/NOPB fall under?
The LMP92001EVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMP92001EVAL/NOPB when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP92001EVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMP92001EVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP92001EVAL/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMP92001EVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP92001EVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMP92001EVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LMP92001EVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.