Kit Application Type | Data Converter |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | LMP91051 |
Application Sub Type | Analogue Front End |
Kit Contents | Eval Board LMP91051 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Data Capturing & Evaluations are Simplified S/W allows Customers to Write to & Read from Registers |
Eval Mod, Analogue Front End | Newark Electronics |
Where can I find additional details, specifications and documents for a LMP91051EVM?
Additional datasheets, footprints and schematics for LMP91051EVM are listed on our Part Details page. You can also find images and similar parts to LMP91051EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP91051EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP91051EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP91051EVM fall under?
The LMP91051EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMP91051EVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP91051EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LMP91051EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP91051EVM have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for LMP91051EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP91051EVM often in real-time on the comparison pages.
What if I can't find stock of LMP91051EVM?
You can fill out our help required form which you can use to request a quote for LMP91051EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.