Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Data Converter |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | LMP91000 |
Application Sub Type | Analogue Front End |
Kit Contents | Evaluation Module LMP91000 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Supports 3-lead Electrochemical & 2-lead Galvanic Cells Includes 16 Bit Converter |
LMP91000 evaluation module | Texas Instruments |
Elec/chem sensor DevKit LMP91000EVM/NOPB | RS |
Analogue Front End, Evaluation Module | Newark Electronics |
ANALOGUE FRONT END, EVALUATION MODULE | element14 |
Where can I find additional details, specifications and documents for a LMP91000EVM/NOPB?
Additional datasheets, footprints and schematics for LMP91000EVM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP91000EVM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP91000EVM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP91000EVM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP91000EVM/NOPB fall under?
The LMP91000EVM/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMP91000EVM/NOPB when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP91000EVM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMP91000EVM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP91000EVM/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMP91000EVM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP91000EVM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMP91000EVM/NOPB?
You can fill out our help required form which you can use to request a quote for LMP91000EVM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.