LMP90100MHE/NOPB

Semiconductors - ICs

> Data & Signal Conversion

> Analog-to-Digital Converters - ADC

Organise Price Comparison Results by
distributor space
Distributor Statistics for LMP90100MHE/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LMP90100MHE/NOPB
Details for Texas Instruments

LMP90100MHE/NOPB

Multi-Channel, Low Power 24-Bit Sensor AFE with True Continuous Background Calibration
Buy Directly from Texas Instruments (3579 in Stock)
$6.6100 per unit
Series Information for LMP90100MHE/NOPB - Texas Instruments

Description

SENSOR ANALOG FRONT END-AFE SYSTEM ADC
The LMP90xxx is a highly integrated, multichannel, low-power, 24-bit Sensor AFEs. The devices features a precision, 24-bit Sigma-Delta analog-to-digital converter (ADC) with a low-noise programmable gain amplifier and a fully differential high-impedance analog input multiplexer. A true continuous background calibration feature allows calibration at all gains and output data rates without interrupting the signal path. The background calibration feature essentially eliminates gain and offset errors across temperature and time, providing measurement accuracy without sacrificing speed and power consumption.

Specifications

Resolution (Bits):
24bit
Sampling Rate:
214.65SPS
Supply Voltage Type:
Single
Supply Voltage Min:
3V
Supply Voltage Max:
5.5V
ADC / DAC Case Style:
TSSOP

Alternate Descriptions

Avnet America

Sensor AFE System 28-Pin HTSSOP T/R

Avnet America product

Avnet Europe

Sensor AFE System 28-Pin HTSSOP T/R

Avnet Europe product

Texas Instruments

Multi-Channel, Low Power 24-Bit Sensor AFE with True Continuous Background Calibration

Texas Instruments product