LMP8602MME/NOPB Amplifiers & Comparators by Texas Instruments

AMPLIFIER CURRENT SENSE 60KHZ MSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMP8601, LMP8602, LMP8603 (LMP860x) and LMP8601-Q1, LMP8602-Q1, LMP8603-Q1 (LMP860x-Q1) devices are fixed-gain, precision current-sense amplifiers (also referred to as currentshunt monitors). The input common-mode voltage range is –22 V to +60 V when operating from a single 5-V supply, or –4 V to +27 V with a 3.3-V supply. The LMP860x and LMP860x-Q1 are ideal parts for unidirectional and bidirectional current sensing applications. These devices have a precise gain of 20x (LPM8601, LPM8601-Q1), 50x (LPM8602, LPM8602-Q1), and 100x (LPM8603, LPM8603-Q1), and are adequate in most targeted applications to drive an ADC to fullscale value. The fixed gain is achieved in two separate stages: a preamplifier with a gain of 10x and an output stage buffer amplifier with a gain of 2x (LMP8601, LMP8601-Q1), 5x (LMP8602, LMP8602Q1), or 10x (LMP8603, LMP8603-Q1). The path between the two stages is brought out on two pins to enable the option of an additional filter network or modifying the gain. The offset input pin enables these devices for unidirectional or bidirectional single supply voltage current sensing. The LMP860x-Q1 devices incorporate enhanced manufacturing and support processes for the automotive market and are compliant with the AECQ100 standard.

Where to Buy

Prices starting from US$1.73

Distributor Stock
Logo for Farnell
Farnell
from US$3.71
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.73
2,750
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.60
-
Buy Now
Logo for element14
element14
from US$4.50
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Input Bias Current 0.02µA
Amplifier Case Style MSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Bandwidth 60kHz
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Input Offset Voltage 150µV
CMRR 105dB
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Supply Current 1.1mA

Alternative Descriptions

-22 to 60V, bi-directional current sense amplifier w/ in-line filter capability | Texas Instruments
Amplifier, Current Sense, 60Khz, Msop-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMP8602MME/NOPB?

Additional datasheets, footprints and schematics for LMP8602MME/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP8602MME/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMP8602MME/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP8602MME/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMP8602MME/NOPB fall under?

The LMP8602MME/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LMP8602MME/NOPB when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMP8602MME/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMP8602MME/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMP8602MME/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMP8602MME/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMP8602MME/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMP8602MME/NOPB?

You can fill out our help required form which you can use to request a quote for LMP8602MME/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay