Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 0.02µA |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 60kHz |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 150µV |
CMRR | 90dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 860 |
Operating Temperature Range | -40°C to +125°C |
Slew Rate | 0.83V/µs |
Supply Current | 1.1mA |
Supply Voltage Range | 3V to 5.5V |
-22 to 60V, bi-directional current sense amplifier w/ in-line filter capability | Texas Instruments |
Current Sense Amplifier 5.5V SOIC8 | RS |
Current Sense Amp, 60V, 60Khz, 8Soic | Newark Electronics |
CURRENT SENSE AMP, 60V, 60KHZ, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a LMP8601MA/NOPB?
Additional datasheets, footprints and schematics for LMP8601MA/NOPB are listed on our Part Details page. You can also find images and similar parts to LMP8601MA/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP8601MA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP8601MA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP8601MA/NOPB fall under?
The LMP8601MA/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMP8601MA/NOPB when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP8601MA/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMP8601MA/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP8601MA/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMP8601MA/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP8601MA/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMP8601MA/NOPB?
You can fill out our help required form which you can use to request a quote for LMP8601MA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.