Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 17MHz |
Slew Rate | 11.5V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Amplifier Type | CMOS |
Base Number | 7711 |
Gain Bandwidth | 17MHz |
I/O Type | Rail-Rail Outputs |
Input Offset Voltage Max | 150µV |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2V |
Where can I find additional details, specifications and documents for a LMP7711MK?
Additional datasheets, footprints and schematics for LMP7711MK are listed on our Part Details page. You can also find images and similar parts to LMP7711MK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMP7711MK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP7711MK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMP7711MK fall under?
The LMP7711MK is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMP7711MK when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMP7711MK you can contact the distributor directly for product support, shipping queries etc.
Is the LMP7711MK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMP7711MK have stock available?
There is no stock from authorised distributors for LMP7711MK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMP7711MK often in real-time on the comparison pages.
What if I can't find stock of LMP7711MK?
You can fill out our help required form which you can use to request a quote for LMP7711MK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.