LMP7704MT Amplifiers & Comparators by Texas Instruments

AMP PREC RRIO QUAD SMD TSSOP14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMP770x are single, dual, and quad low-offset voltage, rail-to-rail input and output precision amplifiers, each with a CMOS input stage and a wide supply voltage range. The LMP770x are part of the LMP™ precision amplifier family and are ideal for sensor interface and other instrumentation applications. The specified low-offset voltage of less than ±200 µV, along with the specified low input bias current of less than ±1 pA, make the LMP7701 ideal for precision applications. The LMP770x are built using VIP50 technology, which allows the combination of a CMOS input stage and a 12-V common-mode and supply voltage range. This makes the LMP770x ideal for applications where conventional CMOS parts cannot operate under the desired voltage conditions.

No distributors results available

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 2.5MHz
Slew Rate 1.1V/µs
Supply Voltage Range 2.7V to 12V
Amplifier Case Style TSSOP
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 12V
Base Number 7704
Gain Bandwidth 2.5MHz
I/O Type Rail-Rail I/O
Op Amp Type Precision
Operating Temperature Range -40°C to +125°C
Supply Voltage Max 12V
Supply Voltage Min 2.7V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMP7704MT?

Additional datasheets, footprints and schematics for LMP7704MT are listed on our Part Details page. You can also find images and similar parts to LMP7704MT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMP7704MT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMP7704MT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMP7704MT fall under?

The LMP7704MT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMP7704MT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMP7704MT you can contact the distributor directly for product support, shipping queries etc.

Is the LMP7704MT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMP7704MT have stock available?

There is no stock from authorised distributors for LMP7704MT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMP7704MT often in real-time on the comparison pages.

What if I can't find stock of LMP7704MT?

You can fill out our help required form which you can use to request a quote for LMP7704MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay