Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 156.25MHz |
---|---|
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Digital IC Case | QFM |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
156.25-MHz, LVPECL, ±25 ppm, high-performance, low-jitter oscillator | Texas Instruments |
OSCILLATOR, 156.25MHZ, 3.465V, QFM-6 | element14 |
Where can I find additional details, specifications and documents for a LMK62E0-156M25SIAT?
Additional datasheets, footprints and schematics for LMK62E0-156M25SIAT are listed on our Part Details page. You can also find images and similar parts to LMK62E0-156M25SIAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK62E0-156M25SIAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK62E0-156M25SIAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK62E0-156M25SIAT fall under?
The LMK62E0-156M25SIAT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to LMK62E0-156M25SIAT when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK62E0-156M25SIAT you can contact the distributor directly for product support, shipping queries etc.
Is the LMK62E0-156M25SIAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK62E0-156M25SIAT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for LMK62E0-156M25SIAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK62E0-156M25SIAT often in real-time on the comparison pages.
What if I can't find stock of LMK62E0-156M25SIAT?
You can fill out our help required form which you can use to request a quote for LMK62E0-156M25SIAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.