LMK61E2-100M00SIAT

Semiconductors - ICs

> Clock Timing & Frequency Management

> Timers Oscillators & Pulse Generators

Organise Price Comparison Results by
distributor space
Distributor Statistics for LMK61E2-100M00SIAT
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LMK61E2-100M00SIAT
Details for Texas Instruments

LMK61E2-100M00SIAT

Ultra-Low Jitter Standard Differential Oscillator - 100M00
Buy Directly from Texas Instruments (4304 in Stock)
$4.7200 per unit
Series Information for LMK61E2-100M00SIAT - Texas Instruments

Features

  • feature
    3.3 V Operating Voltage
  • feature
    7 mm x 5 mm 6-pin Package that is Pin-
  • feature
    Industrial Temperature Range (-40u00baC to +85u00baC)
  • feature
    Supported Output Format u2013 LVPECL up to 1 GHz u2013 LVDS up to 900 MHz u2013 HCSL up to 400 MHz
  • feature
    Total Frequency Tolerance of u00b1 50 ppm
  • feature
    Ultra-low Noise, High Performance u2013 Jitter: 90 fs RMS typical Fout > 100 MHz u2013 PSRR: -70 dBc, robust supply noise immunity

Description

OSCILLATOR LOW JITTER 100MHZ SMD-6
The LMK61XX is an ultra-low jitter oscillator that generates a commonly used reference clock. The device is pre-programmed in factory to support any reference clock frequency; supported output formats are LVPECL up to 1 GHz, LVDS up to 900 MHz, and HCSL up to 400 MHz. Internal power conditioning provide excellent power supply ripple rejection (PSRR), reducing the cost and complexity of the power delivery network. The device operates from a single 3.3 V ± 5% supply.

Specifications

Frequency:
100MHz
Supply Voltage Min:
3.135V
Supply Voltage Max:
3.465V
Digital IC Case:
SMD
No. of Pins:
6Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (27-Jun-2018)
Clock IC Case Style:
QFN
Clock IC Type:
Clock Generator Jitter Cleaner
No. of Outputs:
1Outputs

Alternate Descriptions

Avnet America

Differential Oscillator 100MHz 3.3V 6-Pin QFM T/R

Avnet America product

Avnet Europe

Differential Oscillator 100MHz 3.3V 6-Pin QFM T/R

Avnet Europe product

Texas Instruments

Ultra-Low Jitter Standard Differential Oscillator - 100M00

Texas Instruments product