Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 5.6GHz |
---|---|
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Digital IC Case | QFM |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
LVDS ultra-low jitter programmable oscillator with internal EEPROM | Texas Instruments |
PROG OSCILLATOR, 5.6GHZ, 3.3V, QFM-6 | element14 |
Where can I find additional details, specifications and documents for a LMK61A2-644M53SIAT?
Additional datasheets, footprints and schematics for LMK61A2-644M53SIAT are listed on our Part Details page. You can also find images and similar parts to LMK61A2-644M53SIAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK61A2-644M53SIAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK61A2-644M53SIAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK61A2-644M53SIAT fall under?
The LMK61A2-644M53SIAT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to LMK61A2-644M53SIAT when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK61A2-644M53SIAT you can contact the distributor directly for product support, shipping queries etc.
Is the LMK61A2-644M53SIAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK61A2-644M53SIAT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for LMK61A2-644M53SIAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK61A2-644M53SIAT often in real-time on the comparison pages.
What if I can't find stock of LMK61A2-644M53SIAT?
You can fill out our help required form which you can use to request a quote for LMK61A2-644M53SIAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.