LMK04828BISQE/NOPB Clock Timing & Frequency Management by Texas Instruments

CLOCK JITTER CLEANER 750MHZ WQFN-64

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMK0482x family is the industry's highest performance clock conditioner with JEDEC JESD204B support. The 14 clock outputs from PLL2 can be configured to drive seven JESD204B converters or other logic devices using device and SYSREF clocks. SYSREF can be provided using both DC and AC coupling. Not limited to JESD204B applications, each of the 14 outputs can be individually configured as high performance outputs for traditional clocking systems. The high performance combined with features like the ability to trade off between power or performance, dual VCOs, dynamic digital delay, holdover, and glitchless analog delay make the LMK0482x family ideal for providing flexible high performance clocking trees.

Where to Buy

Prices starting from US$13.01

Distributor Stock
Logo for Farnell
Farnell
from US$13.70
995
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$13.01
46,652
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$26.66
995
in stock
Buy Now
Logo for element14
element14
from US$27.86
995
in stock
Buy Now

Specifications

Clock IC Type Jitter Cleaner
Frequency 750MHz
No. of Outputs 14Outputs
Supply Voltage Min 3.15V
Supply Voltage Max 3.45V
Clock IC Case Style WQFN
No. of Pins 64Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Ultra low-noise JESD204B compliant clock jitter cleaner with integrated 2370 to 2630-MHz VCO0. | Texas Instruments
Clock Jitter Cleaner, 750Mhz, Wqfn-64 | Newark Electronics
CLOCK JITTER CLEANER, 750MHZ, WQFN-64 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMK04828BISQE/NOPB?

Additional datasheets, footprints and schematics for LMK04828BISQE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMK04828BISQE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMK04828BISQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK04828BISQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMK04828BISQE/NOPB fall under?

The LMK04828BISQE/NOPB is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.

Can I view similar or alternative parts?

You can view similar parts to LMK04828BISQE/NOPB when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMK04828BISQE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMK04828BISQE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMK04828BISQE/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMK04828BISQE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMK04828BISQE/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMK04828BISQE/NOPB?

You can fill out our help required form which you can use to request a quote for LMK04828BISQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay