LMK03806BISQE/NOPB Clock Timing & Frequency Management by Texas Instruments

CLOCK GENERATOR PROG 1.3GHZ WQFN-64

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The LMK03806 device is a high-performance, ultra low-jitter, multi-rate clock generator capable of synthesizing 8 different frequencies on 14 outputs at frequencies of up to 2.6 GHz. Each output clock is programmable in LVDS, LVPECL or LVCMOS format. The LMK03806 integrates a high-performance integer-N PLL, low-noise VCO, and programmable output dividers to generate multiple reference clocks for SONET, Ethernet, Fiber Channel, XAUI, Backplane, PCIe, SATA, and Network Processors from a low-cost crystal.

Prices starting from US$7.98


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$10.30
23,322
Buy Now
Logo for Chip One Stop Chip One Stop US$7.98
250
Buy Now
Logo for Newark Electronics Newark Electronics US$20.11
41
Buy Now
Logo for element14 element14 US$16.75
41
Buy Now
View Full Pricing & Stock Comparison

Specifications

Clock IC Type Clock Generator
Frequency 1.3GHz
No. of Outputs 14Outputs
Supply Voltage Min 3.15V
Supply Voltage Max 3.45V
Clock IC Case Style WQFN
No. of Pins 64Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Ultra-low jitter clock generator with 14 outputs | Texas Instruments
Clock Generator, Prog, 1.3Ghz, Wqfn-64 | Newark Electronics
CLOCK GENERATOR, PROG, 1.3GHZ, WQFN-64 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMK03806BISQE/NOPB?

Additional datasheets, footprints and schematics for LMK03806BISQE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMK03806BISQE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMK03806BISQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK03806BISQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMK03806BISQE/NOPB fall under?

The LMK03806BISQE/NOPB is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.

Can I view similar or alternative parts?

You can view similar parts to LMK03806BISQE/NOPB when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMK03806BISQE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMK03806BISQE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMK03806BISQE/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMK03806BISQE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMK03806BISQE/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMK03806BISQE/NOPB?

You can fill out our help required form which you can use to request a quote for LMK03806BISQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay