Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Generator |
---|---|
Frequency | 200MHz |
No. of Outputs | 8Outputs |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | WQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Ultra-low jitter clock generator family with single PLL | Texas Instruments |
Clock Generator W/ Pll, 200Mhz, Wqfn-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMK03318RHST?
Additional datasheets, footprints and schematics for LMK03318RHST are listed on our Part Details page. You can also find images and similar parts to LMK03318RHST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK03318RHST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK03318RHST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK03318RHST fall under?
The LMK03318RHST is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to LMK03318RHST when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK03318RHST you can contact the distributor directly for product support, shipping queries etc.
Is the LMK03318RHST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK03318RHST have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMK03318RHST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK03318RHST often in real-time on the comparison pages.
What if I can't find stock of LMK03318RHST?
You can fill out our help required form which you can use to request a quote for LMK03318RHST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.