LMK03200ISQE/NOPB Clock Timing & Frequency Management by Texas Instruments

IC CLOCK CONDITIONER 20MHZ LLP-48

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.98

Distributor Stock
Logo for Newark
Newark
from US$17.06
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$8.98
9,137
in stock
Buy Now
Logo for element14
element14
from US$16.50
-
Buy Now

Specifications

Clock IC Type Clock Conditioner
Frequency 20MHz
No. of Outputs 8
Supply Voltage Min 3.15V
Supply Voltage Max 3.45V
Digital IC Case Style LLP
No. of Pins 48
Supply Current 161.8mA

Alternative Descriptions

Precision 0-delay clock conditioner with integrated VCO | Texas Instruments
Clock Conditioner, 20Mhz, Llp-48 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMK03200ISQE/NOPB?

Additional datasheets, footprints and schematics for LMK03200ISQE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMK03200ISQE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMK03200ISQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK03200ISQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMK03200ISQE/NOPB fall under?

The LMK03200ISQE/NOPB is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.

Can I view similar or alternative parts?

You can view similar parts to LMK03200ISQE/NOPB when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMK03200ISQE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMK03200ISQE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMK03200ISQE/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for LMK03200ISQE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMK03200ISQE/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMK03200ISQE/NOPB?

You can fill out our help required form which you can use to request a quote for LMK03200ISQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay