Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Clock IC Type | Clock Buffer |
---|---|
Frequency | 400MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Clock IC Case Style | WQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 8.5mA |
4-output PCIe® | Texas Instruments |
Clock Buffer/Level Trans, 400Mhz, Wqfn32 | Newark Electronics |
CLOCK BUFFER/LEVEL TRANS, 400MHZ, WQFN32 | element14 |
Where can I find additional details, specifications and documents for a LMK00334RTVR?
Additional datasheets, footprints and schematics for LMK00334RTVR are listed on our Part Details page. You can also find images and similar parts to LMK00334RTVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMK00334RTVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMK00334RTVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMK00334RTVR fall under?
The LMK00334RTVR is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to LMK00334RTVR when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMK00334RTVR you can contact the distributor directly for product support, shipping queries etc.
Is the LMK00334RTVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMK00334RTVR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMK00334RTVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMK00334RTVR often in real-time on the comparison pages.
What if I can't find stock of LMK00334RTVR?
You can fill out our help required form which you can use to request a quote for LMK00334RTVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.