Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMH6882 |
Kit Application Type | Amplifier |
Application Sub Type | Programmable Gain Amplifier |
Kit Contents | Eval Board LMH6882 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High performance Roger's dielectric Parallel or serial control USB to SPI adapter |
LMH6882 Evaluation Module | Texas Instruments |
Evaluation/Nopb Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a LMH6882EVAL/NOPB?
Additional datasheets, footprints and schematics for LMH6882EVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6882EVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6882EVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6882EVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6882EVAL/NOPB fall under?
The LMH6882EVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMH6882EVAL/NOPB when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6882EVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6882EVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6882EVAL/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH6882EVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6882EVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH6882EVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LMH6882EVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.