LMH6724MA/NOPB

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

Organise Price Comparison Results by
distributor space
Distributor Statistics for LMH6724MA/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LMH6724MA/NOPB
Details for Texas Instruments

LMH6724MA/NOPB

Dual Channel, 370 MHz, 1 mA Current Feedback Amplifier
Buy Directly from Texas Instruments (13863 in Stock)
$1.5500 per unit
Series Information for LMH6724MA/NOPB - Texas Instruments

Features

  • feature
    0.03%, 0.11u00b0 Differential Gain, Phase
  • feature
    0.1 dB Gain Flatness to 100 MHz
  • feature
    1 mA Supply Current
  • feature
    110 mA Linear Output Current
  • feature
    260 MHz (AV = +2 V/V, VOUT = 0.5 VPP) u22123 dB BW
  • feature
    370 MHz Bandwidth (AV = 1, VOUT = 0.5 VPP) u22123 dB BW
  • feature
    Fast Slew Rate: 600 V/u03bcs
  • feature
    Improved Replacement for CLC450, CLC452,
  • feature
    Large Signal Bandwidth and Slew Rate 100% Tested
  • feature
    Single Supply Range of 4.5 to 12V
  • feature
    Unity Gain Stable

Description

OP AMP DUAL 1MA WIDEBAND POWERWISE
The LMH6723/LMH6724 provides a 260 MHz small signal bandwidth at a gain of +2 V/V and a 600 V/μs slew rate while consuming only 1 mA from ±5V supplies. The LMH6723/LMH6724 supports video applications with its 0.03% and 0.11° differential gain and phase for NTSC and PAL video signals, while also offering a flat gain response of 0.1 dB to 100 MHz. Additionally, the LMH6723/LMH6724 can deliver 110 mA of linear output current. This level of performance, as well as a wide supply range of 4.5 to 12V, makes the LMH6723/LMH6724 an ideal op amp for a variety of portable applications. With small packages (SOIC and SOT-23), low power requirement, and high performance, the LMH6723/LMH6724 serves a wide variety of portable applications. The LMH6723/LMH6724 is manufactured in Texas Instruments' VIP10 complimentary bipolar process.

Specifications

No. of Amplifiers:
2Amplifiers
Bandwidth:
370MHz
Slew Rate:
600V/µs
Supply Voltage Range:
4.5V to 12V
Amplifier Case Style:
SOIC
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
4.5V to 12V
Base Number:
6724
Gain Bandwidth:
370MHz
IC Generic Number:
6724
Input Offset Voltage Max:
3mV
Logic Function Number:
6724
Op Amp Type:
Wideband
Operating Temperature Range:
-40°C to +85°C
Operational Amplifier Features:
370MHz Dual 1mA Current Feedback Op Amp
Supply Current:
1mA
Supply Voltage + Nom:
12V
Supply Voltage Max:
12V
Supply Voltage Min:
4.5V

Alternate Descriptions

Avnet America

OP Amp Dual Current Fdbk ±6V/12V 8-Pin SOIC N Rail

Avnet America product

Avnet Europe

OP Amp Dual Current Fdbk ±6V/12V 8-Pin SOIC N Rail

Avnet Europe product

Texas Instruments

Dual Channel, 370 MHz, 1 mA Current Feedback Amplifier

Texas Instruments product