Options for Price Comparison
Distributor Statistics for LMH6723MF/NOPB
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for LMH6723MF/NOPB
Details for LMH6723MF/NOPB by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
OP AMP 1MA WIDEBAND CFB POWERWISE
LMH6723MF/NOPB image

LMH6723MF/NOPB by Texas Instruments

OP AMP 1MA WIDEBAND CFB POWERWISE
Features
0.03%, 0.11u00b0 Differential Gain, Phase
0.1 dB Gain Flatness to 100 MHz
1 mA Supply Current
110 mA Linear Output Current
260 MHz (AV = +2 V/V, VOUT = 0.5 VPP) u22123 dB BW
370 MHz Bandwidth (AV = 1, VOUT = 0.5 VPP) u22123 dB BW
Fast Slew Rate: 600 V/u03bcs
Improved Replacement for CLC450, CLC452,
Large Signal Bandwidth and Slew Rate 100% Tested
Single Supply Range of 4.5 to 12V
Unity Gain Stable
Part Information
LMH6723MF/NOPB image
RoHS Compliant
Description
The LMH6723/LMH6724 provides a 260 MHz small signal bandwidth at a gain of +2 V/V and a 600 V/μs slew rate while consuming only 1 mA from ±5V supplies. The LMH6723/LMH6724 supports video applications with its 0.03% and 0.11° differential gain and phase for NTSC and PAL video signals, while also offering a flat gain response of 0.1 dB to 100 MHz. Additionally, the LMH6723/LMH6724 can deliver 110 mA of linear output current. This level of performance, as well as a wide supply range of 4.5 to 12V, makes the LMH6723/LMH6724 an ideal op amp for a variety of portable applications. With small packages (SOIC and SOT-23), low power requirement, and high performance, the LMH6723/LMH6724 serves a wide variety of portable applications. The LMH6723/LMH6724 is manufactured in Texas Instruments' VIP10 complimentary bipolar process.
Specifications
No. of Amplifiers:
1 Amplifier, 1Amplifiers
Bandwidth:
370MHz
Slew Rate:
600V/µs
Supply Voltage Range:
4.5V to 12V
Amplifier Case Style:
SOT-23
No. of Pins:
5Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
4.5V to 12V
Base Number:
6723
Gain Bandwidth:
370MHz
IC Generic Number:
6723
Input Offset Voltage Max:
3mV
Logic Function Number:
6723
Op Amp Type:
Wideband
Operating Temperature Range:
-40°C to +85°C
Operational Amplifier Features:
370MHz Single 1mA Current Feedback Op Amp
Supply Current:
1mA
Supply Voltage + Nom:
12V
Supply Voltage Max:
12V
Supply Voltage Min:
4.5V
Alternate Descriptions
OP Amp Single Current Fdbk ±6V/12V 5-Pin SOT-23 T/R Avnet America
OP Amp Single Current Fdbk ±6V/12V 5-Pin SOT-23 T/R Avnet Europe