No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 55MHz |
Slew Rate | 22V/µs |
Supply Voltage Range | 2.5V to 12V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 12V |
Base Number | 6645 |
Gain Bandwidth | 55MHz |
I/O Type | Rail-Rail I/O |
Op Amp Type | Rail to Rail |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 12V |
Supply Voltage Min | 2.5V |
Single Channel, 2.7V, 650µA, 55MHz, Rail-to-Rail Input and Output Amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
2.7V, 650 181 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMH6645MA/NOPB?
Additional datasheets, footprints and schematics for LMH6645MA/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6645MA/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6645MA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6645MA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6645MA/NOPB fall under?
The LMH6645MA/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMH6645MA/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6645MA/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6645MA/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6645MA/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH6645MA/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6645MA/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH6645MA/NOPB?
You can fill out our help required form which you can use to request a quote for LMH6645MA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.