LMH6643MA. Amplifiers & Comparators by Texas Instruments

OP AMP 130MHZ 130VUS 1000UV SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 130MHz
Slew Rate 135V/µs
Supply Voltage Range 2.7V to 12.8V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 12.8V
Gain Bandwidth 115MHz
I/O Type Rail-Rail Outputs
Op Amp Type Low Power


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMH6643MA.?

Additional datasheets, footprints and schematics for LMH6643MA. are listed on our Part Details page. You can also find images and similar parts to LMH6643MA. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMH6643MA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6643MA. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMH6643MA. fall under?

The LMH6643MA. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMH6643MA. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6643MA. you can contact the distributor directly for product support, shipping queries etc.

Is the LMH6643MA. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMH6643MA. have stock available?

There is no stock from authorised distributors for LMH6643MA..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMH6643MA. often in real-time on the comparison pages.

What if I can't find stock of LMH6643MA.?

You can fill out our help required form which you can use to request a quote for LMH6643MA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay