No distributors results available
View Full Pricing & Stock ComparisonNo. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 130MHz |
Slew Rate | 135V/µs |
Supply Voltage Range | 2.7V to 12.8V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 12.8V |
Amplifier Type | Rail - Rail Output (RRO) |
Base Number | 6642 |
Gain Bandwidth | 115MHz |
I/O Type | Rail-Rail Outputs |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 12.8V |
Supply Voltage Max | 12.8V |
Supply Voltage Min | 2.7V |
Where can I find additional details, specifications and documents for a LMH6642MF?
Additional datasheets, footprints and schematics for LMH6642MF are listed on our Part Details page. You can also find images and similar parts to LMH6642MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6642MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6642MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6642MF fall under?
The LMH6642MF is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMH6642MF when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6642MF you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6642MF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6642MF have stock available?
There is no stock from authorised distributors for LMH6642MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6642MF often in real-time on the comparison pages.
What if I can't find stock of LMH6642MF?
You can fill out our help required form which you can use to request a quote for LMH6642MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.