Options for Price Comparison
Distributor Statistics for LMH6629SDE/NOPB
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for LMH6629SDE/NOPB
Details for LMH6629SDE/NOPB by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
LMH6629SDE/NOPB
Buy Directly from Texas Instruments (27787 in stock) $1.8030
OP AMP 900MHZ 1600V/µS 8MLP
LMH6629SDE/NOPB image

LMH6629SDE/NOPB by Texas Instruments

OP AMP 900MHZ 1600V/µS 8MLP
Features
Enable Time: 75 ns
HD2 @ f = 1 MHz, 2VPP u221290 dBc
HD3 @ f = 1 MHz, 2VPP u221294 dBc
Input Offset Voltage Max. Over Temperature u00b10.8 mV
Input Voltage Noise 0.69 nV/u221aHz
Output Current u00b1250 mA
Selectable Min. Gain u22654 or u226510 V/V
Slew Rate 1600 V/ u03bcs
Specified for VS = 5 V, RL = 100 u2126, AV = 10V/V WSON-8 Package, unless Specified. u20133dB Bandwidth 900 MHz
Supply Voltage Range 2.7 V to 5.5 V
Typical Supply Current 15.5 mA
WSON-8 and SOT-23-5 Packages
Part Information
LMH6629SDE/NOPB image
RoHS Compliant
Description
The LMH6629 is a high-speed, ultra-low noise amplifier designed for applications requiring wide bandwidth with high gain and low noise such as in communication, test and measurement, optical and ultrasound systems. The LMH6629 operates on 2.7-V to 5.5-V supply with an input common mode range that extends below ground and outputs that swing to within 0.8 V of the rails for ease of use in single supply applications. Heavy loads up to ±250 mA can be driven by highfrequency large signals with the LMH6629's –3dB bandwidth of 900 MHz and 1600 V/µs slew rate. The LMH6629 (WSON-8 package only) has userselectable internal compensation for minimum gains of 4 or 10 controlled by pulling the COMP pin low or high, thereby avoiding the need for external compensation capacitors required in competitive devices. Compensation for the SOT-23-5 package is internally set for a minimum stable gain of 10 V/V. The WSON-8 package also provides the power-down enable/disable feature. The low-input noise (0.69 nV/√Hz and 2.6 pA/√Hz), low distortion (HD2/HD3 = −90 dBc/−94 dBc) and ultra-low DC errors (800 µV VOS maximum over temperature, ±0.45 µV/°C drift) allow precision operation in both ac- and dc-coupled applications. The LMH6629 is fabricated in Texas Instruments' proprietary SiGe process and is available in a 3 mm × 3 mm 8-pin WSON package as well as the SOT-23-5 package.
Specifications
No. of Amplifiers:
1 Amplifier, 1Amplifiers
Bandwidth:
900MHz
Slew Rate:
1600V/µs
Supply Voltage Range:
2.7V to 5.5V
Amplifier Case Style:
LLP
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
2.7V to 5.5V
Op Amp Type:
High Speed
Operating Temperature Range:
-40°C to +125°C
Alternate Descriptions
Texas Instruments,LMH6629SDE/NOPB,Op Amp RS Components
OP Amp Single GP 5.5V 8-Pin LLP EP T/R Avnet America
Ultra-Low Noise, High-Speed Operational Amplifier with Shutdown Texas Instruments
Texas Instruments,LMH6629SDE/NOPB,Op Amp RS Components IT