LMH6629MFE/NOPB

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

Organise Price Comparison Results by
distributor space
Distributor Statistics for LMH6629MFE/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LMH6629MFE/NOPB
Details for Texas Instruments

LMH6629MFE/NOPB

Ultra-Low Noise, High-Speed Operational Amplifier with Shutdown
Buy Directly from Texas Instruments (4851 in Stock)
$2.0500 per unit
Series Information for LMH6629MFE/NOPB - Texas Instruments

Features

  • feature
    Enable Time: 75 ns
  • feature
    HD2 @ f = 1 MHz, 2VPP u221290 dBc
  • feature
    HD3 @ f = 1 MHz, 2VPP u221294 dBc
  • feature
    Input Offset Voltage Max. Over Temperature u00b10.8 mV
  • feature
    Input Voltage Noise 0.69 nV/u221aHz
  • feature
    Output Current u00b1250 mA
  • feature
    Selectable Min. Gain u22654 or u226510 V/V
  • feature
    Slew Rate 1600 V/ u03bcs
  • feature
    Specified for VS = 5 V, RL = 100 u2126, AV = 10V/V WSON-8 Package, unless Specified. u20133dB Bandwidth 900 MHz
  • feature
    Supply Voltage Range 2.7 V to 5.5 V
  • feature
    Typical Supply Current 15.5 mA
  • feature
    WSON-8 and SOT-23-5 Packages

Description

OP-AMP 900MHZ 1.6KV/US SOT-23-5
The LMH6629 is a high-speed, ultra-low noise amplifier designed for applications requiring wide bandwidth with high gain and low noise such as in communication, test and measurement, optical and ultrasound systems. The LMH6629 operates on 2.7-V to 5.5-V supply with an input common mode range that extends below ground and outputs that swing to within 0.8 V of the rails for ease of use in single supply applications. Heavy loads up to ±250 mA can be driven by highfrequency large signals with the LMH6629's –3dB bandwidth of 900 MHz and 1600 V/µs slew rate. The LMH6629 (WSON-8 package only) has userselectable internal compensation for minimum gains of 4 or 10 controlled by pulling the COMP pin low or high, thereby avoiding the need for external compensation capacitors required in competitive devices. Compensation for the SOT-23-5 package is internally set for a minimum stable gain of 10 V/V. The WSON-8 package also provides the power-down enable/disable feature. The low-input noise (0.69 nV/√Hz and 2.6 pA/√Hz), low distortion (HD2/HD3 = −90 dBc/−94 dBc) and ultra-low DC errors (800 µV VOS maximum over temperature, ±0.45 µV/°C drift) allow precision operation in both ac- and dc-coupled applications. The LMH6629 is fabricated in Texas Instruments' proprietary SiGe process and is available in a 3 mm × 3 mm 8-pin WSON package as well as the SOT-23-5 package.

Specifications

No. of Amplifiers:
1Amplifiers
Bandwidth:
900MHz
Slew Rate:
1.6kV/µs
Supply Voltage Range:
2.7V to 5.5V
Amplifier Case Style:
SOT-23
No. of Pins:
5Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Op Amp Type:
High Speed

Alternate Descriptions

Avnet America

OP Amp Single GP 5.5V 5-Pin SOT-23 T/R

Avnet America product

Avnet Europe

OP Amp Single GP 5.5V 5-Pin SOT-23 T/R

Avnet Europe product

Texas Instruments

Ultra-Low Noise, High-Speed Operational Amplifier with Shutdown

Texas Instruments product