LMH6624MF/NOPB

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

Organise Price Comparison Results by
distributor space
Distributor Statistics for LMH6624MF/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LMH6624MF/NOPB
Details for Texas Instruments

LMH6624MF/NOPB

Single/ Dual Ultra Low Noise Wideband Operational Amplifier
Buy Directly from Texas Instruments (7037 in Stock)
$1.7700 per unit
Series Information for LMH6624MF/NOPB - Texas Instruments

Features

  • feature
    Gain Bandwidth (LMH6624) 1.5 GHz
  • feature
    HD2 at f = 10 MHz, RL = 100 u2126 u221263 dBc
  • feature
    HD3 at f = 10 MHz, RL = 100 u2126 u221280 dBc
  • feature
    Improved Replacement for the CLC425 (LMH6624)
  • feature
    Input Offset Voltage (limit over temp) 700 u00b5V
  • feature
    Input Voltage Noise 0.92 nV/u221aHz
  • feature
    Slew Rate (AV = 10) 400 V/u03bcs
  • feature
    Slew Rate 350 V/u03bcs
  • feature
    Stable for Closed Loop |AV| u2265 10
  • feature
    Supply Voltage Range (Dual Supply) 2.5 V to 6 V
  • feature
    Supply Voltage Range (Single Supply) 5 V to 12 V
  • feature
    VS = u00b16 V, TA = 25u00b0C, AV = 20 (Typical Values Unless Specified)

Description

IC OP AMP SINGLE POWERWISE
The LMH6624 and LMH6626 devices offer wide bandwidth (1.5 GHz for single, 1.3 GHz for dual) with very low input noise (0.92 nV/√Hz, 2.3 pA/√Hz) and ultra-low dc errors (100 μV VOS, ±0.1 μV/°C drift) providing very precise operational amplifiers with wide dynamic range. This enables the user to achieve closed-loop gains of greater than 10, in both inverting and non-inverting configurations. The LMH6624 (single) and LMH6626 (dual) traditional voltage feedback topology provide the following benefits: balanced inputs, low offset voltage and offset current, very low offset drift, 81dB open loop gain, 95dB common mode rejection ratio, and 88dB power supply rejection ratio. The LMH6624 and LMH6626 devices operate from ±2.5 V to ±6 V in dual supply mode and from 5 V to 12 V in single supply configuration. LMH6624 is offered in SOT-23-5 and SOIC-8 packages. The LMH6626 is offered in SOIC-8 and VSSOP-8 packages.

Specifications

No. of Amplifiers:
1Amplifiers
Bandwidth:
1.5GHz
Slew Rate:
400V/µs
Supply Voltage Range:
± 2.5V to ± 6V
Amplifier Case Style:
SOT-23
No. of Pins:
5Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
± 2.5V to ± 6V
Gain Bandwidth:
1.5GHz
Op Amp Type:
Low Noise
Operating Temperature Range:
-40°C to +125°C
Supply Voltage Max:
6V
Supply Voltage Min:
2.5V

Alternate Descriptions

Avnet America

OP Amp Single Volt Fdbk ±6V/12V 5-Pin SOT-23 T/R

Avnet America product

Avnet Europe

OP Amp Single Volt Fdbk ±6V/12V 5-Pin SOT-23 T/R

Avnet Europe product

Texas Instruments

Single/ Dual Ultra Low Noise Wideband Operational Amplifier

Texas Instruments product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product