Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 160MHz |
Slew Rate | 85V/µs |
Supply Voltage Range | ± 2.25V to ± 6V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 6V |
Base Number | 6622 |
Gain Bandwidth | 150MHz |
Input Offset Voltage Max | 2mV |
Op Amp Type | Wideband |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 12V |
Supply Voltage Max | 6V |
Supply Voltage Min | 2.25V |
Where can I find additional details, specifications and documents for a LMH6622MM?
Additional datasheets, footprints and schematics for LMH6622MM are listed on our Part Details page. You can also find images and similar parts to LMH6622MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6622MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6622MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6622MM fall under?
The LMH6622MM is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMH6622MM when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6622MM you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6622MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6622MM have stock available?
There is no stock from authorised distributors for LMH6622MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6622MM often in real-time on the comparison pages.
What if I can't find stock of LMH6622MM?
You can fill out our help required form which you can use to request a quote for LMH6622MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.