LMH6618MKE/NOPB Amplifiers & Comparators by Texas Instruments

OP-AMP SINGLE 65MHZ 57V/US SOT-23-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.79

Distributor Stock
Logo for Farnell
Farnell
from US$3.88
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.79
18,481
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.79
-
Buy Now
Logo for element14
element14
from US$4.68
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 65MHz
Slew Rate 57V/µs
Supply Voltage Range 2.7V to 11V
Amplifier Case Style SOT-23
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Single 130 MHz, 1.25 mA RRIO Operational Amplifiers | Texas Instruments
Op-Amp, Single, 65Mhz, 57V/Us, Sot-23-6 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMH6618MKE/NOPB?

Additional datasheets, footprints and schematics for LMH6618MKE/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6618MKE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMH6618MKE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6618MKE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMH6618MKE/NOPB fall under?

The LMH6618MKE/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMH6618MKE/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6618MKE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMH6618MKE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMH6618MKE/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH6618MKE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMH6618MKE/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMH6618MKE/NOPB?

You can fill out our help required form which you can use to request a quote for LMH6618MKE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay