Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 900MHz |
Slew Rate | 1400V/µs |
Supply Voltage Range | 6V to 12V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 6V to 12V |
Base Number | 6609 |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 6V |
Supply Voltage Min | 3.3V |
900MHz Voltage Feedback Op Amp | Texas Instruments |
Ic, Op-Amp Volt Feedback Sot23-5 | Newark Electronics |
IC, OP-AMP VOLT FEEDBACK SOT23-5 | element14 |
Where can I find additional details, specifications and documents for a LMH6609MF/NOPB?
Additional datasheets, footprints and schematics for LMH6609MF/NOPB are listed on our Part Details page. You can also find images and similar parts to LMH6609MF/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6609MF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6609MF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6609MF/NOPB fall under?
The LMH6609MF/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMH6609MF/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6609MF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6609MF/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6609MF/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMH6609MF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6609MF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMH6609MF/NOPB?
You can fill out our help required form which you can use to request a quote for LMH6609MF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.