Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 1.75GHz |
Slew Rate | 4580V/µs |
Supply Voltage Range | 3V to 10V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Output Current | 75mA |
Amplifier Output | Single Ended |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 10V |
Amplifier Type | Buffer |
Base Number | 6559 |
IC Generic Number | 6559 |
Input Offset Voltage Max | 20mV |
Logic Function Number | 6559 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 10V |
Supply Voltage Max | 10V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LMH6559MA?
Additional datasheets, footprints and schematics for LMH6559MA are listed on our Part Details page. You can also find images and similar parts to LMH6559MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMH6559MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMH6559MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMH6559MA fall under?
The LMH6559MA is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LMH6559MA when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMH6559MA you can contact the distributor directly for product support, shipping queries etc.
Is the LMH6559MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMH6559MA have stock available?
There is no stock from authorised distributors for LMH6559MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMH6559MA often in real-time on the comparison pages.
What if I can't find stock of LMH6559MA?
You can fill out our help required form which you can use to request a quote for LMH6559MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.